EN
  • EN
  • DE

24C648N

Part No 24C648N
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036008-24C648N
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C648N CAD Model

Description

The 24C648N is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This product offers a substantial 64-Kilobit of memory, which is accessible via a simple I²C (Inter-Integrated Circuit) interface, making it an ideal non-volatile storage solution for a wide array of applications that require data retention even after power-off.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8)
  • Communication: I²C compatible 2-wire serial interface for simple and efficient integration into designs.
  • Speed: Supports standard and fast I²C protocol data transfer rates.
  • Supply Voltage: Operates on a single supply voltage, ranging from 2.5V to 5.5V, making it versatile for various logic levels and power requirements.
  • Write Cycle Time: Fast write cycle times with byte or page write capability enhance performance for data logging and real-time updates.
  • Endurance: Capable of 1 million write cycles and a data retention period of over 100 years, ensuring the reliability and longevity of your data storage.
  • Package: Available in various package options to suit different design and space requirements.

Applications

The versatility of the 24C648N makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics, such as personal computers, mobile devices, and gaming consoles
  • Industrial and automotive systems where long-term data retention is critical
  • Medical devices that require reliable and secure data storage
  • Telecommunication systems for configuration and authentication data storage

In summary, Microchip's 24C648N EEPROM combines high-density storage, endurance, and a user-friendly interface, making it an excellent choice for designers and engineers looking to incorporate reliable data storage into their electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess