EN
  • EN
  • DE

24LC014T-I/MS

Part No 24LC014T-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 400KHZ 8MSOP  /  EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC014T-I/MS-NDR,24LC014T-I/MSDKR,24LC014T-I/MSTR,24LC014T-I/MSCT,24LC014T-I/MS-ND
Standard Package 2,500
Win Source Part Number 1171388-24LC014T-I/MS
Ultra Librarian 3D Model Ultra Librarian 24LC014T-I/MS CAD Model

Description

The 24LC014T-I/MS from Microchip Technology is a high-performance, 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a storage capacity of 128 x 8 bits. This EEPROM is designed for advanced data storage solutions and is optimized for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Interface Type: The device communicates via an I²C compatible (2-wire) serial interface which supports a 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rate.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications.
  • Temperature Range: The 24LC014T-I/MS is designed to perform reliably across an industrial temperature range of -40°C to +85°C.
  • Packaging: It comes in a compact, surface-mountable MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications.
  • Write Cycle Time: The device features a maximum write cycle time of 5 ms, allowing for efficient data management and quick updates to stored information.
  • Endurance: The EEPROM boasts a high endurance with 1 million write cycles per byte and a data retention period of over 200 years, ensuring the longevity and reliability of stored data.
  • Page Write Support: The device supports page write operations, which can write up to 16 bytes at a time, enhancing the efficiency of data recording.

Applications

The 24LC014T-I/MS is versatile and can be used in a variety of applications such as:

  • Device configuration and ID storage
  • Data logging systems
  • Industrial control systems
  • Automotive systems
  • Portable consumer devices

Microchip's commitment to quality ensures that the 24LC014T-I/MS EEPROM provides a reliable and cost-effective solution for non-volatile memory storage. With its robust feature set and wide operating conditions, it is an ideal choice for designers looking for a memory component that offers both flexibility and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8108 $60.8100
175+ $0.6653 $116.4275
270+ $0.6445 $174.0150
375+ $0.6237 $233.8875
480+ $0.6029 $289.3920
645+ $0.5405 $348.6225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess