EN
  • EN
  • DE

23A256-I/ST

Part No 23A256-I/ST
Manufacturer Microchip Technology
Catalog SRAM
Description IC SRAM 256K SPI 20MHZ 8TSSOP / 256K SPI Bus Low-Power Serial SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Supply Voltage (V) 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series 23A256
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806428-23A256-I/ST
Ultra Librarian 3D Model Ultra Librarian 23A256-I/ST CAD Model

Description

The Product 23A256-I/ST, manufactured by Microchip Technology, is a high-performance 256K SPI Serial SRAM designed to meet the rigorous demands of high-speed data storage and manipulation in embedded systems. This advanced memory module offers a flexible, easy-to-use interface that is ideal for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Memory Size: 256 Kbit (32 Kbyte) of storage capacity, providing ample space for code, data, and buffer memory.
  • Interface: Serial Peripheral Interface (SPI) with clock speeds up to 20 MHz, enabling fast data transfer rates.
  • Operating Voltage: Wide voltage range compatibility, typically 2.7V to 3.6V, which allows for flexible integration into various system designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: The device is available in an 8-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Low Power Consumption: Designed for low-power operation, which is essential for battery-powered and energy-sensitive applications.

Applications

The versatility of the 23A256-I/ST allows it to be used in a variety of applications. It is particularly well-suited for:

  • Real-time data storage in industrial automation systems.
  • Buffer memory for multimedia devices and digital signal processing.
  • Storage for parameters and data logs in automotive systems.
  • Temporary data storage for handheld devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 23A256-I/ST is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and longevity. Customers can trust this product for their critical data storage needs in demanding environments.

Ordering Information

To purchase Product 23A256-I/ST or obtain more information, customers can visit the Microchip Technology website or contact their local authorized distributor. With its robust feature set and proven reliability, the 23A256-I/ST is an excellent choice for designers seeking a high-quality serial SRAM solution.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8890 $53.3400
140+ $0.7294 $102.1160
215+ $0.7066 $151.9190
295+ $0.6838 $201.7210
380+ $0.6610 $251.1800
510+ $0.5927 $302.2770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess