EN
  • EN
  • DE

24LC024-E/SN

Part No 24LC024-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.microchip.com
Win Source Part Number 743555-24LC024-E/SN
Popularity Medium
Supply and Demand Status Limited
Family Name 24LC024
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24LC024-E/SN CAD Model

Description

Microchip Technology's 24LC024-E/SN Serial EEPROM

The 24LC024-E/SN is a high-quality, 2 Kbit Electrically Erasable PROM (EEPROM) from the renowned manufacturer Microchip Technology. This serial EEPROM is designed for optimal non-volatile memory storage solutions with a focus on low-power operations and robust data retention. It is particularly suitable for a wide range of applications across various industries, including consumer electronics, automotive, industrial control systems, and medical devices.

Key Features

  • Memory Size: The device offers a 2 Kilobit (256 x 8) memory size, allowing for efficient storage of configuration data, device parameters, or small application data sets.
  • Interface: It utilizes the industry-standard 2-wire serial I<sup>2C™ bus interface, which ensures easy integration into most microcontroller-based systems and provides a simple, bidirectional data transfer at speeds up to 400 kHz.
  • Operating Voltage: The EEPROM operates at a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably across an extended temperature range from -40°C to +85°C, ensuring stable operation under varying environmental conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) facilitate quick data updates and minimal system downtime.
  • Packaging: The device comes in an 8-pin SN (SOIC) package, which is widely used and easy to handle for PCB designs.

Reliability and Data Protection

The 24LC024-E/SN includes features to safeguard data integrity, such as built-in error correction and a hardware write-protect pin to prevent accidental data overwrites. Additionally, the EEPROM is rated for a high endurance of one million write cycles and a data retention period of over 200 years, ensuring the longevity of stored data.

Applications

This EEPROM is ideal for applications that require low-density data storage or where frequent updates to stored data are necessary. Its robust feature set makes it an excellent choice for smart cards, RFID tags, calibration data storage, and various other embedded system applications.

Overall, the 24LC024-E/SN by Microchip Technology is a reliable and flexible memory solution that offers designers a practical and cost-effective option for their data storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3751 $61.2514
33+ $3.5897 $118.4601
50+ $3.4777 $173.8850
69+ $3.3657 $232.2333
89+ $3.2536 $289.5704
119+ $2.9164 $347.0516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess