EN
  • EN
  • DE

24LC16BT/ST

Part No 24LC16BT/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC16B
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854742-24LC16BT/ST
Ultra Librarian 3D Model Ultra Librarian 24LC16BT/ST CAD Model

Description

Microchip Technology's 24LC16BT/ST EEPROM

The 24LC16BT/ST is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide efficient non-volatile data storage. This EEPROM operates on a serial I²C bus and offers a robust storage solution for applications requiring data retention without power.

Key Features

  • Memory Size: The device boasts a 16 Kbit memory capacity, providing ample space for configuration parameters, serial numbers, calibration data, and any other application-specific information that must be preserved during power loss.
  • Write Protection: To prevent accidental data corruption, the 24LC16BT/ST includes write control features. A hardware write-protect pin ensures that your stored data remains safe and unaltered when write operations are not desired.
  • Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.
  • Communication: The device supports a fast I²C interface with a clock frequency of up to 400 kHz, enabling quick data transfer between the EEPROM and a microcontroller or processor.
  • Temperature Range: Designed to perform reliably in diverse environments, the 24LC16BT/ST can operate over an industrial temperature range of -40°C to +85°C.
  • Package: The device is available in a small TSSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the 24LC16BT/ST makes it an ideal choice for a wide range of applications, including:

  • Consumer electronics
  • Industrial and medical equipment
  • Automotive systems
  • Smart cards
  • Portable devices

With its robust storage capabilities, the 24LC16BT/ST EEPROM from Microchip Technology is a reliable solution for applications that require data persistence, easy integration, and a flexible interface. Whether for system configuration, device calibration, or user preferences, this EEPROM ensures that critical data remains intact and accessible whenever needed.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6683 $50.1225
185+ $0.5483 $101.4355
285+ $0.5312 $151.3920
390+ $0.5141 $200.4990
505+ $0.4969 $250.9345
675+ $0.4455 $300.7125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess