EN
  • EN
  • DE
  • IT

24LC32AT-E/OT

Part No 24LC32AT-E/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C SOT23-5  /  EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 24LC32A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC32AT-E/OT-ND,24LC32AT-E/OTTR,24LC32AT-E/OTCT,24LC32AT-E/OTDKR
Standard Package 3,000
Win Source Part Number 1110458-24LC32AT-E/OT
Ultra Librarian 3D Model Ultra Librarian 24LC32AT-E/OT CAD Model

Description

Microchip Technology's 24LC32AT-E/OT: A Compact EEPROM Solution

The 24LC32AT-E/OT is a 32Kbit Electrically Erasable PROM (EEPROM) chip from Microchip Technology, renowned for its reliability and ease of integration into various electronic systems. This particular model is designed to add non-volatile memory storage to any microcontroller or digital system that requires data storage without power.

This EEPROM chip operates over a standard I²C-compatible (2-wire) serial interface, making it easily accessible by most microcontrollers. The 24LC32AT-E/OT supports a voltage range of 2.5V to 5.5V, providing flexibility for use in systems with different power requirements. This versatility makes it ideal for a variety of applications, from industrial control systems to consumer electronics.

Key Features of the 24LC32AT-E/OT:

  • Memory Size: 32 Kbit (4 Kbyte) of EEPROM storage, sufficient for configuration parameters, serial numbers, calibration data, and more.
  • Data Retention: Designed to retain data for over 200 years, ensuring long-term reliability of stored information.
  • Endurance: Capable of 1 million erase/write cycles, providing robustness for applications that frequently update stored data.
  • Write Protection: Includes a write-protect pin to prevent inadvertent writes, enhancing data integrity.
  • Temperature Range: Operational from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in the small SOT-23 package, ideal for space-constrained applications.
  • Page Write Buffer: Supports page write buffer sizes of up to 32 bytes, allowing efficient batch writes.

The 24LC32AT-E/OT is also known for its low-power consumption, making it an excellent choice for battery-operated and portable devices. The device's small form factor, combined with its technical specifications, ensures that it can meet the needs of a wide range of applications that require reliable and durable non-volatile memory storage.

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the 24LC32AT-E/OT from Microchip Technology offers a practical and cost-effective solution for your data storage needs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2152
Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1141
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0571
ABLIC U.S.A. Inc.
IC EEPROM 16KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT I2C SOT23-5 / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $1.0282
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 85°C, TSSOP-8, RoHS
Lowest to $2.1940
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0282 $51.4100
120+ $0.8436 $101.2320
185+ $0.8173 $151.2005
255+ $0.7909 $201.6795
330+ $0.7645 $252.2850
440+ $0.6855 $301.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,483 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess