EN
  • EN
  • DE

25AA040AT-I/OT

Part No 25AA040AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4K SPI 10MHZ SOT23-6 / 4K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series 25AA040A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807790-25AA040AT-I/OT
Ultra Librarian 3D Model Ultra Librarian 25AA040AT-I/OT CAD Model

Description

The 25AA040AT-I/OT is a 4Kb SPI bus serial EEPROM from Microchip Technology, designed to provide a robust and reliable non-volatile memory storage solution for a wide range of applications. This particular EEPROM device offers a standard 4Kbit of memory space and utilizes the popular Serial Peripheral Interface (SPI) to facilitate easy integration into various electronic systems.

Key Features

  • Memory Size: 4 Kbit (512 x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage: 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Speed: Supports clock frequencies up to 10 MHz, enabling fast data transfer rates.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C.
  • Packaging: Available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Write Protection: Features write-protect options to prevent accidental data overwrites and ensure data integrity.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention period of over 100 years.

Applications

The 25AA040AT-I/OT EEPROM is versatile and can be used in various applications including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Data logging systems
  • Networking equipment

Advantages

With its robust design and flexible voltage range, the 25AA040AT-I/OT is an excellent choice for designers looking for a memory component that can withstand harsh environments while providing a dependable storage solution. Its small footprint and SPI compatibility make it an ideal choice for applications where board space is at a premium and quick data access is required.

Microchip Technology's commitment to quality ensures that the 25AA040AT-I/OT EEPROM will deliver consistent performance, making it a trusted component for any design engineer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7324 $51.2680
170+ $0.6010 $102.1700
260+ $0.5822 $151.3720
355+ $0.5634 $200.0070
460+ $0.5446 $250.5160
615+ $0.4883 $300.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,019 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess