EN
  • EN
  • DE

25AA080-I/SN

Part No 25AA080-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 25AA080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA080-I/SN-NDR, 25AA080ISN
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906055-25AA080-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA080-I/SN CAD Model

Description

Product Overview: 25AA080-I/SN from Microchip Technology

The 25AA080-I/SN is a high-performance 8-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. Designed for optimal flexibility and convenience, this EEPROM provides robust data storage solutions for a variety of applications, ranging from industrial and automotive systems to consumer electronics and Internet of Things (IoT) devices.

The 25AA080-I/SN utilizes the popular SPI (Serial Peripheral Interface) bus, which ensures compatibility with a wide array of microcontrollers and is particularly well-suited for applications requiring high-speed data transfer and low-power consumption. The device operates across a voltage range of 1.8V to 5.5V, making it versatile for both mobile and stationary applications where power supply levels can vary.

Key Features:

  • Memory Size: 8 Kbits (1024 bytes)
  • Interface Type: SPI bus compatible
  • Operating Voltage Range: 1.8V to 5.5V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 8-pin SOIC (SN)
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 million erase/write cycles
  • Data Retention: 100 years

With its byte-level and page-level serial EEPROM functions, the 25AA080-I/SN allows for efficient data manipulation and storage. It supports both sequential and random read modes, providing flexibility for data retrieval. The device's write-protect feature ensures the integrity of the stored data, preventing accidental overwrites and erasures.

The 25AA080-I/SN also features a self-timed erase and write cycle with auto-erase before write, reducing the complexity of the host software by eliminating the need for erase instructions before a write operation. The device's status register provides valuable information on the readiness of the device and the status of the write-enable latch, further enhancing its ease of use.

For designers and engineers looking for a reliable and easy-to-integrate data storage solution, the 25AA080-I/SN EEPROM from Microchip Technology offers a perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess