EN
  • EN
  • DE

25AA160DT-I/MNY

Part No 25AA160DT-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 10MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) SPI 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 25AA160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA160DT-I/MNYCT, 25AA160DTIMNY, 25AA160DT-I/MNYTR, 25AA160DT-I/MNYDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906062-25AA160DT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 25AA160DT-I/MNY CAD Model

Description

Product Overview

Product 25AA160DT-I/MNY is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to provide flexible data storage in applications that require low-power operation and a reliable non-volatile memory solution.

Key Features

  • Memory Size: The 25AA160DT-I/MNY offers 16 Kbits of memory, ideal for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface Type: It utilizes the industry-standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and allowing for fast data transfer rates.
  • Operating Temperature Range: This device is robust and reliable, with an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of environments and applications.
  • Package: It comes in a compact 8-TDFN (Thin Dual Flat No leads) package, which is space-efficient and ideal for applications with limited PCB (Printed Circuit Board) space.

Applications

The 25AA160DT-I/MNY is versatile and can be used in various applications across different industries. It is particularly well-suited for:

  • Smart cards
  • Medical devices
  • Industrial and automotive electronics
  • Consumer electronics
  • Network appliances

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The 25AA160DT-I/MNY EEPROM undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions.

Support and Resources

To facilitate development and integration, Microchip Technology offers extensive support and resources for the 25AA160DT-I/MNY, including datasheets, technical documentation, application notes, and customer support through their online portal and community forums.

Whether you're designing a new system or upgrading an existing one, the 25AA160DT-I/MNY from Microchip Technology is an excellent choice for your non-volatile memory needs, offering durability, reliability, and the backing of a trusted industry leader.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3107 $52.4280
95+ $1.0755 $102.1725
145+ $1.0419 $151.0755
200+ $1.0083 $201.6600
260+ $0.9746 $253.3960
345+ $0.8738 $301.4610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess