EN
  • EN
  • DE

25AA256-I/SN

Part No 25AA256-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube / IC EEPROM 256KBIT 10MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005576-25AA256-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 25AA256
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 25AA256-I/SN CAD Model

Description

Product Overview: 25AA256-I/SN

The 25AA256-I/SN is a 256K SPI Serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This high-quality memory device offers a robust storage solution for a wide range of applications, including consumer electronics, industrial devices, and automotive systems.

Key Features

  • Memory Size: The device provides 256 Kbits (32,768 x 8) of memory, allowing ample space for firmware storage, configuration parameters, or data logging.
  • Interface: It utilizes the Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer with a simple and efficient communication protocol.
  • Speed: The EEPROM supports clock frequencies up to 10 MHz, enabling fast read and write operations that are crucial for performance-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it versatile for various system designs and power requirements.
  • Temperature Range: The device is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: It comes in an 8-pin SOIC (SN) package, which is widely used and recognized for its compact footprint and ease of PCB integration.
  • Write Protection: The EEPROM features hardware write-protect pins to prevent inadvertent data alteration, enhancing the security and integrity of the stored data.

Benefits and Applications

The 25AA256-I/SN is particularly beneficial for applications that require a non-volatile memory with a significant amount of storage space. Its high-speed SPI interface and broad voltage range make it an excellent choice for microcontroller-based systems where efficient data storage is essential. The device's robustness in harsh environments and its write protection feature make it a reliable solution for industrial automation, automotive electronics, and other applications that demand high levels of data security and stability.

With Microchip Technology's reputation for quality and reliability, the 25AA256-I/SN Serial EEPROM stands out as a dependable choice for system designers looking to incorporate long-term data storage into their electronic designs.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7497 $52.2443
45+ $2.2562 $101.5290
69+ $2.1857 $150.8133
95+ $2.1152 $200.9440
123+ $2.0447 $251.4981
164+ $1.8331 $300.6284
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,291 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess