EN
  • EN
  • DE

25C080-E/SN

Part No 25C080-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) SPI 3 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 25C080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906070-25C080-E/SN
Ultra Librarian 3D Model Ultra Librarian 25C080-E/SN CAD Model

Description

Microchip Technology's 25C080-E/SN is a high-performance 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed to deliver a reliable storage solution for a wide range of applications. This device is part of the serial EEPROM family that utilizes the I²C (Inter-Integrated Circuit) protocol, making it an excellent choice for applications requiring efficient data storage with a minimal pin count.

Key Features

  • Memory Size: The 25C080-E/SN provides an 8 Kbit (1 Kbyte) memory capacity, which is organized as 1024 x 8 bits, suitable for storing configuration parameters, calibration data, or small application datasets.
  • Interface: It features a standard I²C serial interface, supporting both the 100 kHz (standard mode) and 400 kHz (fast mode) data transfer rates, enabling seamless integration with microcontrollers and other digital systems.
  • Operating Voltage: Designed to operate within a voltage range of 2.5V to 5.5V, this device ensures compatibility with both 3.3V and 5V systems, providing designers with flexibility in system voltage selection.
  • Write Cycle Time: The EEPROM offers a fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime during write operations.
  • Endurance: It boasts a high endurance of 1 million write cycles per byte, ensuring data reliability and a long operational lifespan for applications that require frequent data changes.
  • Data Retention: The device guarantees data retention for a minimum of 200 years, providing a stable and durable storage medium over extended periods.
  • Temperature Range: The 25C080-E/SN operates across the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Packaging: This EEPROM comes in an 8-pin SOIC (SN) package, offering a compact footprint for space-constrained applications.

Applications

The 25C080-E/SN from Microchip Technology is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Medical Devices
  • Smart Card Systems
  • Telecommunications

In summary, the 25C080-E/SN EEPROM offers a blend of capacity, speed, reliability, and flexibility, making it a top choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess