EN
  • EN
  • DE

STM802BD

Part No STM802BD
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC CONTROLLER 8SO  /  Controller 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Controller
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM802
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244349-STM802BD
Ultra Librarian 3D Model Ultra Librarian STM802BD CAD Model

Description

The STM802BD is a sophisticated microprocessor supervisor designed by STMicroelectronics, renowned for their innovation in semiconductor solutions. This device is engineered to monitor the power supply and microprocessor activity in digital systems, ensuring reliable operation and enhancing system integrity.

Key Features

  • Reset Timing: The STM802BD provides a precision monitoring circuit for both power supply and microprocessor activity. It generates a reset signal for a proper system reboot, ensuring the microprocessor restarts in a known state.
  • Voltage Monitoring: With a preset threshold voltage, it keeps a vigilant watch over the power supply levels, issuing a reset when the voltage drops below a critical level, thereby safeguarding the system from erratic behavior due to unexpected power dips.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it an ideal choice for power-sensitive applications.
  • Manual Reset Capability: It includes a manual reset input, allowing for an external trigger to reset the system, providing additional control to the user or system designer.
  • High Accuracy: The device boasts high accuracy in monitoring the reset function, contributing to the overall reliability of the system it is integrated into.

Applications

The STM802BD is versatile and can be employed in a wide array of applications. It is particularly useful in microprocessor-based systems that require consistent and reliable operation. This includes, but is not limited to:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable and battery-operated devices

Product Specifications

The STM802BD comes in a compact 3-pin SOT23 package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance in diverse environments. The integration of this device into your system will enhance the overall stability and reliability, contributing to a prolonged operational lifespan and reduced maintenance requirements.

For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics website or contact their customer support for direct assistance.

You May Also Be Interested in

Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess