EN
  • EN
  • DE

ATECC608B-SSHDA-B

Part No ATECC608B-SSHDA-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tube
Product Status Active
Type Authentication Chip
Applications -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1370750-ATECC608B-SSHDA-B
Ultra Librarian 3D Model Ultra Librarian ATECC608B-SSHDA-B CAD Model

Description

The ATECC608B-SSHDA-B from Microchip Technology is a sophisticated secure element that offers state-of-the-art security for your hardware applications. This device is part of the CryptoAuthentication™ family and is designed to provide a high level of security for IoT devices, industrial automation, and other applications where data protection is paramount.

The ATECC608B-SSHDA-B integrates ECDH (Elliptic Curve Diffie-Hellman) security protocol an ultra-secure method for key agreement, which allows two parties to establish a shared secret over an insecure channel. This feature is vital for creating secure connections and preventing man-in-the-middle attacks.

With its built-in ECC (Elliptic Curve Cryptography) support, the ATECC608B-SSHDA-B can perform high-speed public key cryptography which is essential for ensuring data integrity and authenticity. The device supports various cryptographic algorithms, including ECDSA (Elliptic Curve Digital Signature Algorithm) for secure sign-verify operations, and SHA-256 hashing for data integrity checks.

The secure element also features a secure boot capability, ensuring that only trusted firmware can run on your device. This is critical for preventing unauthorized code execution that could compromise the device's security. Additionally, the ATECC608B-SSHDA-B offers a secure storage for cryptographic keys, which is essential for maintaining the confidentiality and integrity of your keys.

Designed with ease of use in mind, this device supports I2C interface for simple integration into existing systems. It comes in a small, 8-pad UDFN package, making it ideal for space-constrained applications. Furthermore, the ATECC608B-SSHDA-B is compatible with Microchip's Trust Platform, which provides a pre-configured and pre-provisioned option for those who require a plug-and-play security solution.

In conclusion, the ATECC608B-SSHDA-B from Microchip Technology is a powerful and versatile secure element that provides robust protection for your digital assets. Whether you're developing IoT devices, securing network communication, or ensuring the integrity of industrial control systems, this secure element is an excellent choice for safeguarding your operations against a wide array of security threats.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2750 $51.0000
100+ $1.0461 $104.6100
150+ $1.0134 $152.0100
205+ $0.9808 $201.0640
265+ $0.9481 $251.2465
355+ $0.8500 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,450 pieces
MOQ: 40 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess