EN
  • EN
  • DE

JN5179/001

Part No JN5179/001
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description ZIGBEE 3.0, ZIGBEE PRO, THREAD A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1378737-JN5179/001
Ultra Librarian 3D Model Ultra Librarian JN5179/001 CAD Model

Description

The NXP JN5179/001 is a versatile, low-power microcontroller designed for a wide range of applications, particularly in the field of wireless connectivity and smart home automation. This powerful chip is part of NXP's JN series, which is known for its robust performance in wireless communication tasks.

Key Features

  • Wireless Capabilities: The JN5179/001 comes with an integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, making it ideal for Zigbee and Thread networking protocols. This allows for seamless integration into home automation, lighting, and security systems.
  • Energy Efficiency: Designed with power efficiency in mind, the JN5179/001 is perfect for battery-operated devices. It features reduced power consumption modes such as deep sleep and power-down modes, which are essential for long-term deployment in wireless sensor networks.
  • Memory: It boasts 512 KB of embedded Flash memory and 32 KB of RAM, providing ample space for application code and data storage. This ensures smooth operation and the ability to handle complex tasks with ease.
  • Processing Power: The microcontroller operates with an ARM Cortex-M3 processor, which provides a balance of efficiency and processing power, capable of running at up to 32 MHz.
  • Peripherals: A rich set of peripherals is included, such as UART, SPI, I2C interfaces, ADC, timers, and GPIOs, offering flexibility for interfacing with a wide range of sensors and actuators.

Applications

The JN5179/001 is ideally suited for developers looking to create sophisticated IoT devices. Its capabilities make it perfect for:

  • Smart lighting systems
  • Home and industrial automation
  • Wireless sensors and controls
  • Energy management solutions
  • Wearable technology

With its combination of high performance, low power consumption, and advanced wireless features, the NXP JN5179/001 microcontroller is a top choice for engineers and developers working on the cutting edge of smart, connected technology.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess