EN
  • EN
  • DE

DLP3010LCFQK

Part No DLP3010LCFQK
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 57CLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type Digital Micromirror Device (DMD)
Applications -
Mounting Type Surface Mount
Package / Case 57-BFCLGA
Supplier Device Package 57-CLGA (18.2x7)
Base Product Number DLP3010
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368323-DLP3010LCFQK
Ultra Librarian 3D Model Ultra Librarian DLP3010LCFQK CAD Model

Description

Introducing the DLP3010LCFQK Digital Micromirror Device from Texas Instruments

The DLP3010LCFQK is a cutting-edge digital micromirror device (DMD) brought to you by Texas Instruments, a global leader in semiconductor technology. This sophisticated optical micro-electro-mechanical system (MEMS) is at the heart of the DLP3000 chipset, designed to modulate light and provide high-resolution display and projection solutions.

With its compact form factor, the DLP3010LCFQK is perfect for portable projection applications, including mobile projectors, screenless displays, interactive displays, and wearables. It's also well-suited for more traditional uses such as digital signage and video walls where space and power efficiency are crucial.

Key Features of the DLP3010LCFQK:

  • Resolution: The device boasts a native resolution of 1280 x 720 (720p HD), providing clear and detailed images for an immersive viewing experience.
  • Array Size: The DMD contains over 1 million micromirrors, each measuring 7.56 µm square, allowing for precise and reliable spatial light modulation.
  • High-Speed Switching: The micromirrors can switch at thousands of times per second, enabling not only static image projection but also fast and smooth video playback.
  • Efficient Light Control: The DLP3010LCFQK offers superior control of light with high contrast ratios, contributing to the depth and richness of projected images.
  • Durability: Texas Instruments' DMDs are known for their reliability and longevity, ensuring a long product lifespan even in demanding applications.
  • Support for Various Light Sources: The device is compatible with a range of light sources, including LEDs and lasers, offering versatility in design and implementation.

Developers and manufacturers can leverage the DLP3010LCFQK's advanced features to create high-performance projection systems that meet the needs of today's dynamic market. The combination of Texas Instruments' DLP technology with the DLP3010LCFQK's capabilities ensures that end-users enjoy a vibrant, sharp, and reliable visual experience.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess