Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) SPI 3 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 25C320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906072-25C320-E/SN
Ultra Librarian 3D Model Ultra Librarian 25C320-E/SN CAD Model

Description

Product Overview: 25C320-E/SN EEPROM by Microchip Technology

The 25C320-E/SN is a robust, high-performance electrically erasable programmable read-only memory (EEPROM) device from the reputable Microchip Technology. This EEPROM offers a substantial 32-Kb (4K x 8) storage capacity, making it an excellent choice for applications that require non-volatile memory storage with byte-level serial access.

Key Features

  • 32K (4K x 8) of EEPROM memory
  • Operating voltage range of 4.5V to 5.5V
  • Serial Peripheral Interface (SPI) compatible
  • Max clock frequency of 10 MHz
  • Self-timed erase and write cycles with auto-erase
  • Write-protect feature for hardware data protection
  • More than 1 million erase/write cycles endurance
  • Data retention of over 100 years
  • Available in an 8-pin SOIC (SN) package

Applications

The 25C320-E/SN is designed to support a wide range of applications across various industries. Its dependable non-volatile memory storage is suitable for:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Data logging systems
  • Portable electronic devices

Performance and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 25C320-E/SN is no exception. It provides stable and reliable performance even under harsh conditions, ensuring data integrity and safety. The device's endurance and data retention capabilities make it a trusted choice for critical data storage applications that cannot afford data loss or corruption.

Easy Integration

The 25C320-E/SN comes in a compact 8-pin SOIC package, which allows for easy integration into a variety of circuit board layouts. Its SPI compatibility ensures that it can be easily interfaced with the majority of microcontrollers in the market, providing a flexible solution for designers and engineers.

For detailed specifications, datasheets, and additional resources, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT 400KHZ 8TSSOP
Lowest to $1.8278
ECAD model for AT24C04A-10TU-2.7
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ SOT23-6 / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz SOT-23-6
Lowest to $0.6158
ECAD model for 93AA56BT-I/OT
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $21.9913
ECAD model for 93AA46CT-I/MC
Microchip Technology
IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for AT24C32W-10SC
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention