Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 38A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 28mOhm at 19A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 58nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 980pF at 25V
Power Dissipation (Maximum) 80W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260656-STB45NF06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB45NF06 CAD Model

Description

STB45NF06 - Power MOSFET by STMicroelectronics

The STB45NF06 is a robust and efficient N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This power MOSFET is a key component in a wide range of electronic applications, particularly those requiring high-speed switching and power management capabilities. With its state-of-the-art technology, the STB45NF06 offers superior performance in terms of power handling and energy efficiency.

Key Features

  • Voltage Rating: The STB45NF06 operates at a drain-source voltage (V<sub>DS) of 60V, making it suitable for a wide range of intermediate voltage applications.
  • Current Capacity: It boasts a continuous drain current (I<sub>D) of 45A, ensuring high current handling capability for demanding circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 14 mΩ (max), it provides excellent efficiency, reducing power losses during operation.
  • High-Speed Switching: The device features fast switching performance, which is essential for reducing switching losses and improving overall power efficiency.
  • Enhanced Durability: The MOSFET is encapsulated in a robust TO-220 package, offering improved thermal performance and mechanical durability.

Applications

The STB45NF06 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • High Efficiency Switching Applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB45NF06 is no exception, built to provide consistent performance and a long operational lifespan. It is a testament to STMicroelectronics' dedication to innovation and excellence in the field of power semiconductors.

For engineers and designers seeking a reliable and efficient power switching solution, the STB45NF06 represents a prime choice that combines performance, durability, and energy efficiency.

You May Also Be Interested in

ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5A TO-220F
Lowest to $0.6028
ECAD model for FDPF7N50U
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
Vishay
HEXFET TRANSISTORS | MOSFET N-CH 50V 15A TO-220AB
Lowest to $0.5265
ECAD model for IRFZ20
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
Vishay
0.7A, 100V, 1.200 Ohm, P-Channel Power MOSFET | MOSFET P-CH 100V 0.7A 4-DIP
Lowest to $11.4090
ECAD model for IRFD9110
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0835 $65.0100
150+ $0.8892 $133.3800
230+ $0.8613 $198.0990
315+ $0.8336 $262.5840
405+ $0.8058 $326.3490
540+ $0.7224 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,020 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention