Microchip Technology 25LC080AT-EMS15KV05 Serial EEPROM
The 25LC080AT-EMS15KV05 is a high-quality serial EEPROM device from Microchip Technology, renowned for its reliability and performance in various applications. This 8 Kbit EEPROM comes in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained designs, providing designers with a versatile non-volatile memory option.
With a memory density of 8 Kbit, the 25LC080AT-EMS15KV05 offers ample storage for configuration parameters, device settings, or small application data. Its serial interface is SPI-compatible, ensuring easy integration with most microcontrollers and digital systems. This interface not only simplifies the connectivity but also allows for fast data transfer rates, making it an efficient choice for systems that require quick access to non-volatile memory.
One of the standout features of this particular EEPROM is its extended temperature range. The device is designed to operate reliably in extreme conditions, with a temperature range from -40°C to +125°C. This makes it an ideal choice for industrial, automotive, or any other applications that may be exposed to harsh environments.
The 25LC080AT-EMS15KV05 also boasts a high endurance level, capable of withstanding 1 million erase/write cycles. This endurance, combined with a data retention period of over 200 years, ensures that data remains safe and intact over the product's lifetime. Furthermore, the device supports a write-protect feature, allowing users to prevent accidental overwrites and maintain the integrity of critical data.
Additional technical specifications of the 25LC080AT-EMS15KV05 include a low-power consumption design, which is crucial for battery-operated and power-sensitive applications. Its supply voltage range of 2.5V to 5.5V provides flexibility in system power design, accommodating a wide range of application requirements.
Overall, the Microchip Technology 25LC080AT-EMS15KV05 Serial EEPROM is a robust and reliable memory solution that offers high performance, durability, and flexibility for a multitude of applications where quality and longevity are paramount.