EN
  • EN
  • DE

25LC1024-I/MF

Part No 25LC1024-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1M SPI 20MHZ 8DFN / 1 Mbit SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Part Number Series 25LC1024
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812020-25LC1024-I/MF
Ultra Librarian 3D Model Ultra Librarian 25LC1024-I/MF CAD Model

Description

The Microchip Technology 25LC1024-I/MF represents a high-quality, high-performance Serial EEPROM device designed for a wide range of applications that require reliable non-volatile memory storage. With a storage capacity of 1 Mbit, this EEPROM provides ample space for data that must be preserved during power-down scenarios, making it ideal for configuration parameters, device serialization, and other critical data retention needs.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.5V to 5.5V
  • Max Clock Frequency: 20 MHz
  • Temperature Range: -40°C to +85°C (Industrial Grade)
  • Packaging: 8-lead SOIC (MF)
  • Write Cycle Time: 5 ms (maximum)
  • Data Retention: 200 years
  • Endurance: 1,000,000 erase/write cycles

The 25LC1024-I/MF is engineered to provide a reliable and easy-to-use interface for communication, thanks to its SPI compatibility, which is known for its simple integration into most microcontroller designs. Its high-speed read and write capabilities ensure efficient data handling, while the low-power consumption makes it suitable for battery-operated and power-sensitive applications.

This EEPROM chip is also equipped with a variety of data protection features, such as block write protection and a software write-protect register, ensuring the safety of your critical data. With its robust design, the 25LC1024-I/MF is able to withstand harsh industrial environments, providing stable and reliable performance over its entire operating temperature range.

Whether used in embedded systems, industrial controls, medical devices, or consumer electronics, the Microchip Technology 25LC1024-I/MF Serial EEPROM stands out as a versatile and dependable choice for designers and engineers looking to incorporate a significant amount of non-volatile memory into their projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8688 $51.6384
43+ $2.3539 $101.2177
66+ $2.2803 $150.4998
91+ $2.2068 $200.8188
118+ $2.1332 $251.7176
157+ $1.9125 $300.2625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess