EN
  • EN
  • DE

25LC512-I/MF

Part No 25LC512-I/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT SPI 20MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25LC512
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854824-25LC512-I/MF
Ultra Librarian 3D Model Ultra Librarian 25LC512-I/MF CAD Model

Description

Microchip Technology's 25LC512-I/MF Serial EEPROM

The 25LC512-I/MF is a high-performance, 512 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed for a wide range of applications, this EEPROM provides an efficient non-volatile memory solution with a long-term data retention capability.

Key Features:

  • Memory Size: 512 Kbits (64K x 8) provides ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: The device utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, enabling fast data transfer rates and simple integration with most microcontrollers.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for various logic levels and compatible with many types of embedded systems.
  • Speed: The EEPROM boasts a maximum clock frequency of 20 MHz, ensuring quick data access and programming capabilities.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Packaging: The 25LC512-I/MF comes in an 8-lead SOIJ package, which is space-efficient and ideal for compact circuit designs.
  • Write Protection: It includes hardware write-protect features for the entire memory array or selected blocks, providing security for critical data.
  • Endurance: The EEPROM offers a high endurance of 1 million erase/write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 200 years, the 25LC512-I/MF is a reliable choice for applications where data must be preserved over long periods without power.

The 25LC512-I/MF is a versatile memory component that excels in applications requiring a robust non-volatile storage solution. Its high-speed SPI interface, large memory capacity, and durability make it a top choice for industrial control systems, medical devices, automotive applications, and any other systems that require reliable data storage and retrieval under harsh operating conditions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess