EN
  • EN
  • DE

M24C64-DRMF3TG/K

Part No M24C64-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 1MHZ 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) I²C 8-MLP (2x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-MLP (2x3)
Family Name M24C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number -497-15363-2, -497-15363-1, 497-15363-1, -497-15363-6, 497-15363-2, 497-15363-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924758-M24C64-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24C64-DRMF3TG/K CAD Model

Description

STMicroelectronics M24C64-DRMF3TG/K EEPROM

The M24C64-DRMF3TG/K is a high-performance 64-Kbit serial EEPROM from the renowned semiconductor manufacturer STMicroelectronics. Designed with precision and reliability in mind, this product is part of STMicroelectronics's extensive EEPROM portfolio, which is known for its robust data storage solutions. The M24C64-DRMF3TG/K is suitable for a wide range of applications including industrial, consumer electronics, medical devices, and automotive systems, where data integrity and retention are of utmost importance.

Key Features:

  • Memory Size: The device offers a substantial 64-Kbit storage capacity, allowing for efficient data management in complex systems.
  • Interface: It utilizes a two-wire I2C serial interface, which facilitates easy integration into most microcontroller-based systems and allows for simple connection with minimal pin count.
  • Speed: With a clock frequency of up to 400 kHz, the M24C64-DRMF3TG/K ensures swift data transfer rates, making it an ideal choice for applications requiring fast data access and updates.
  • Supply Voltage: The device operates within a supply voltage range of 1.8V to 5.5V, accommodating various system power requirements and ensuring compatibility with both low and standard voltage operations.
  • Write Cycle Time: It boasts a fast write cycle time, typically 5 ms, which greatly enhances the efficiency of write operations and data throughput.
  • Endurance: The EEPROM is designed for high endurance with 1 million write cycles per byte and a data retention period of 40 years, ensuring data stability over a long period.
  • Package: Housed in a compact 8-lead TSSOP package, the M24C64-DRMF3TG/K minimizes board space and is suitable for space-constrained applications.

Applications:

The versatility of the M24C64-DRMF3TG/K makes it an excellent choice for a variety of applications, including:

  • Advanced industrial automation systems
  • Consumer electronics requiring configuration or calibration data storage
  • Automotive systems for storing non-volatile parameters
  • Medical devices where precision and data integrity are critical

With its robust design and comprehensive feature set, the M24C64-DRMF3TG/K EEPROM from STMicroelectronics stands out as a reliable and efficient solution for your data storage needs, ensuring performance and durability in even the most demanding applications.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0564 $51.4100
60+ $1.6873 $101.2380
92+ $1.6346 $150.3832
127+ $1.5819 $200.9013
164+ $1.5292 $250.7888
219+ $1.3710 $300.2490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess