EN
  • EN
  • DE

25LC640-I/P

Part No 25LC640-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 2MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 038175-25LC640-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 25LC640-I/P CAD Model

Description

Microchip Technology's 25LC640-I/P Serial EEPROM

The 25LC640-I/P is a 64K SPI Bus Serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a versatile storage solution that is optimized for high performance and reliability in a wide range of applications.

Key Features:

  • Memory Size: The EEPROM provides a memory capacity of 64 Kbits (8K x 8) which is ideal for storing configuration settings, device parameters, and small application data.
  • Interface: It features a Serial Peripheral Interface (SPI) compatible with the SPI protocol, ensuring easy integration with most microcontrollers.
  • Speed: With a clock frequency of up to 10 MHz, the 25LC640-I/P enables fast data transfer rates, making it suitable for applications that require quick access to stored data.
  • Supply Voltage: It operates across a voltage range of 2.5V to 5.5V, accommodating various system power requirements.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The 25LC640-I/P comes in a PDIP (Plastic Dual In-line Package) form, which is widely used and easily handled in production environments.

Applications:

The versatility of the 25LC640-I/P makes it suitable for a multitude of applications across different sectors, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Communication systems
  • Medical devices
  • Networking equipment

Reliability and Support:

Microchip Technology is renowned for its commitment to quality, and the 25LC640-I/P is no exception. The device is designed for long-term data retention and high endurance, ensuring that data is preserved even through extensive read/write cycles. Additionally, Microchip provides comprehensive technical support and resources, including datasheets, application notes, and development tools to assist designers in integrating the EEPROM into their projects effectively.

For engineers and designers looking for a reliable and flexible non-volatile memory solution, the 25LC640-I/P offers the perfect blend of performance, durability, and ease of use, backed by Microchip Technology's reputation for excellence.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,129 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess