EN
  • EN
  • DE

25LC640AT-I/MS

Part No 25LC640AT-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64K SPI 10MHZ 8MSOP / 64K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series 25LC640A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812756-25LC640AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 25LC640AT-I/MS CAD Model

Description

Microchip Technology's 25LC640AT-I/MS Serial EEPROM

The 25LC640AT-I/MS is a high-performance 64Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This EEPROM is designed to provide flexible non-volatile storage solutions for applications that require data storage with a high level of reliability and endurance.

With its SPI interface, the 25LC640AT-I/MS allows for seamless integration into a wide range of microcontroller-based systems. The SPI bus is favored for its simplicity and efficiency, which enables fast data transfer rates while minimizing the number of required I/O pins. This makes the 25LC640AT-I/MS an excellent choice for space-constrained applications where pin economy is essential.

The device operates across a broad voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems. This versatility ensures that it can be used in various applications, from battery-operated devices to industrial control systems. Furthermore, the 25LC640AT-I/MS is designed to perform reliably over an extended temperature range, typically from -40°C to +85°C, which is crucial for applications operating in harsh environments.

One of the notable features of the 25LC640AT-I/MS is its 64K (8K x 8) memory size, which provides ample space for storing configuration parameters, serial numbers, calibration data, and other application-critical information. The device also supports page write operations, which can significantly improve write performance by allowing multiple bytes to be written in a single cycle.

For security and data protection, the 25LC640AT-I/MS includes write protection features such as hardware write-protect pin and software write protection, ensuring that valuable data is safeguarded against inadvertent changes.

The 25LC640AT-I/MS comes in a compact 8-lead MSOP (Mini Small Outline Package) package, which is ideal for applications where board space is at a premium. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to incorporate reliable data storage into their systems without compromising on space or performance.

In summary, the 25LC640AT-I/MS from Microchip Technology is a versatile, durable, and efficient solution for a wide range of data storage needs, providing the quality and reliability that designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4719 $51.9090
260+ $0.3872 $100.6720
400+ $0.3751 $150.0400
555+ $0.3630 $201.4650
715+ $0.3509 $250.8935
955+ $0.3146 $300.4430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess