EN
  • EN
  • DE

AT25DF021-MHF-T

Part No AT25DF021-MHF-T
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT SPI 50MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 7µs, 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (5x6)
Base Product Number AT25DF021
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565285-AT25DF021-MHF-T
Ultra Librarian 3D Model Ultra Librarian AT25DF021-MHF-T CAD Model

Description

Product Overview: AT25DF021-MHF-T from Microchip Technology

The AT25DF021-MHF-T is a cutting-edge serial flash memory device produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact memory module is designed to offer high-speed data storage solutions for a wide range of electronic applications, including portable devices, IoT endpoints, and industrial control systems.

Key Features

  • Memory Capacity: The device comes with a 2-Megabit memory capacity, which is ideal for storing boot code, configuration data, or small application code in embedded systems.
  • Interface: It uses a high-speed SPI-compatible serial interface, allowing for simple integration with a wide variety of microcontrollers and processors.
  • Operating Voltage: The memory operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Performance: Fast read speeds and efficient write performance ensure minimal delay in data access and storage, which is critical for time-sensitive applications.
  • Temperature Range: The device is designed to operate reliably within an industrial temperature range of -40°C to +85°C, ensuring stable performance under challenging environmental conditions.
  • Package: It is offered in an 8-lead SOIC package, which is known for its space-saving footprint and ease of PCB layout design.

Applications

The AT25DF021-MHF-T is versatile enough to be used in a variety of sectors. It is particularly useful in applications where reliable and persistent data storage is essential, such as:

  • Digital cameras and audio devices
  • Wireless sensors and IoT devices
  • Medical monitoring equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The AT25DF021-MHF-T is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements for performance and reliability that customers expect from Microchip's products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess