EN
  • EN
  • DE

2N1486

Part No 2N1486
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 55V 3A TO8 / Bipolar (BJT) Transistor NPN 55 V 3 A 1.75 W Through Hole TO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series -
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 55 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 40mA, 750A
Current - Collector Cutoff (Max) 15µA
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 750mA, 4V
Power - Max 1.75 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-233AA, TO-8-3 Metal Can
Supplier Device Package TO-8
Base Product Number 2N1486
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1380714-2N1486
Ultra Librarian 3D Model Ultra Librarian 2N1486 CAD Model

Description

Product Overview: 2N1486 by Microchip Technology

The 2N1486 is a robust, NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This transistor is designed for high-power switching and amplifier applications, making it an essential component in a wide range of electronic circuits.

The 2N1486 is characterized by its high current handling capabilities and fast switching speeds. With a collector-emitter voltage (VCEO) rating of 60V and a collector current (IC) rating of up to 4A, this transistor is suitable for moderate voltage and current applications. Additionally, its power dissipation of 25W allows it to handle significant power levels, which is crucial for reliable performance in demanding situations.

Key Features:

  • High Current Capacity: The 2N1486 can handle collector currents up to 4A, making it suitable for high-power applications.
  • Voltage Ratings: With a collector-emitter voltage of 60V, it can be used in circuits with moderate voltage requirements.
  • Power Dissipation: A power dissipation of 25W ensures that the transistor can manage significant power without overheating.
  • Fast Switching Speeds: The device is designed for quick transitions, which is vital for both switching and amplifier applications.
  • TO-3 Package: Enclosed in a TO-3 package, the 2N1486 offers a robust and reliable form factor for easy integration into various designs.

Applications:

The 2N1486 is versatile and can be used in a multitude of applications, such as:

  • Linear amplifiers
  • Switching regulators
  • Motor controllers
  • Power inverters
  • Relay drivers

Microchip Technology's commitment to quality ensures that the 2N1486 transistor is a reliable choice for professionals and hobbyists alike. Whether you are designing a new power circuit or seeking a replacement for an existing application, the 2N1486 offers the performance and durability needed for your electronic projects.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess