EN
  • EN
  • DE

2N3419

Part No 2N3419
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 80V 3A TO5  /  Bipolar (BJT) Transistor NPN 80 V 3 A 1 W Through Hole TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 1A, 2V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Base Product Number 2N3419
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1023890-2N3419
Ultra Librarian 3D Model Ultra Librarian 2N3419 CAD Model

Description

The 2N3419 is a versatile and high-performance NPN bipolar junction transistor (BJT) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for applications requiring medium power, the 2N3419 offers a perfect blend of reliability and efficiency, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Gain Bandwidth Product: The 2N3419 features a high transition frequency, making it suitable for applications in amplification and switching that require high-speed operation.
  • Versatile Voltage Handling: This transistor can handle collector-emitter voltages up to 40V, which allows it to be used in a variety of circuits without the risk of breakdown.
  • Medium Power Capacity: With the ability to handle continuous collector currents up to 500mA, the 2N3419 is capable of driving moderate loads, making it useful in power amplification tasks.
  • TO-39 Metal Can Package: The device comes in a durable TO-39 metal can package, which provides excellent thermal performance and mechanical protection.

Applications

The 2N3419 transistor is well-suited for a range of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Linear Amplification Tasks
  • Voltage Regulation Circuits
  • Power Management Solutions

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 2N3419 is no exception. Each transistor is manufactured with precision and tested to ensure it meets the high standards for reliability and performance that customers expect from Microchip products.

Conclusion

Whether for audio applications, signal processing, or power management, the 2N3419 from Microchip Technology stands out as a reliable and efficient component. Its robust design and versatile performance characteristics make it a go-to choice for engineers and designers looking for a medium-power NPN transistor that won't let them down.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess