EN
  • EN
  • DE

HD1530FX

Part No HD1530FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display | TRANS NPN 700V 26A ISOWATT218FX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 26A
Voltage - Collector Emitter Breakdown (Maximum) 700V
Vce Saturation (Maximum) at Ib, Ic 2V at 3.25A, 13A
Current - Collector Cutoff (Maximum) 200μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 5.5 at 13A, 5V
Maximum Power 70W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package ISOWATT218FX
Supplier Device Package ISOWATT-218FX
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1179227-HD1530FX
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD1530FX CAD Model

Description

The HD1530FX is a cutting-edge semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors. The HD1530FX is a testament to STMicroelectronics' commitment to providing high-quality and reliable components for the electronics industry.

Key Features

  • High Voltage Capability: The HD1530FX is capable of handling high voltage operations, making it suitable for applications that require robust performance under demanding conditions.
  • Low On-Resistance: This device features low on-resistance, which ensures efficient power handling and reduces losses during operation, leading to improved overall efficiency.
  • Fast Switching Speed: Designed for applications that require quick response times, the HD1530FX offers fast switching speeds, enabling high-frequency operation and better performance in power conversion systems.
  • Thermal Resistance: The product is engineered with excellent thermal resistance properties, which help in maintaining stability and performance even at elevated temperatures.

Applications

The versatility of the HD1530FX allows it to be used in a multitude of applications. Some of the common applications include:

  • Switching power supplies
  • Motor control systems
  • Power inverters and converters
  • Lighting systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics ensures that all products, including the HD1530FX, meet the highest standards of quality and reliability. The device is manufactured using state-of-the-art technology and is subjected to rigorous testing to guarantee performance under various conditions. Customers can rely on the HD1530FX for consistent operation and longevity in their electronic designs.

Environmental Compliance

Committed to environmental stewardship, STMicroelectronics designs the HD1530FX to comply with international environmental regulations. The product is RoHS compliant, ensuring that it is free from hazardous substances and is safe for use in electronic equipment.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2069 $72.4138
4+ $29.7089 $118.8356
7+ $28.7803 $201.4621
9+ $27.8517 $250.6653
11+ $26.9242 $296.1662
15+ $24.1383 $362.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess