EN
  • EN
  • DE

2N3495

Part No 2N3495
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description SMALL-SIGNAL BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Voltage - Collector Emitter Breakdown (Max) 120V
Frequency - Transition 150MHz
Power - Max 400mW
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 50mA, 10V
Current - Collector (Ic) (Max) 100mA
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541041-2N3495
Ultra Librarian 3D Model Ultra Librarian 2N3495 CAD Model

Description

Product Overview: 2N3495 NPN Transistor by Microchip Technology

The 2N3495 is a high-quality NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This transistor is designed to cater to a wide array of applications that require switching and amplification, making it a versatile component for electronic enthusiasts and professionals alike.

With its robust construction, the 2N3495 is capable of withstanding high voltage operations, making it suitable for commercial, industrial, and military applications. Its ability to handle significant power levels, along with its fast switching speeds, provides an efficient performance for circuit designs that demand reliability and durability.

Key Features:

  • Material & Construction: The 2N3495 is manufactured with silicon, ensuring stable performance across various temperature ranges.
  • Current Handling: It is capable of handling continuous collector currents, allowing for a wide range of power applications.
  • Voltage Ratings: The transistor has high collector-emitter and collector-base voltage ratings, making it suitable for high-voltage circuits.
  • Speed: The 2N3495 boasts quick switching capabilities, crucial for applications that require rapid transitions between states.
  • Package: Packaged in a TO-3 metal case, the 2N3495 provides excellent heat dissipation and protection against environmental factors.
  • Compliance: It meets the stringent requirements of various standards, ensuring reliability in a multitude of service conditions.

Applications:

The 2N3495 is ideal for a range of applications, including but not limited to power regulators, DC-DC converters, motor controllers, audio amplifiers, and high-fidelity audio output stages. Its ability to operate in extreme conditions also makes it a preferred choice for aerospace and defense electronics.

As part of Microchip Technology's extensive transistor portfolio, the 2N3495 stands out for its high-performance characteristics, ensuring that it meets the needs of complex and demanding electronic circuits. Whether for prototyping or mass production, the 2N3495 is a reliable and efficient solution for your semiconductor needs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,110W,2.7-2.9GHZ,100US
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 80V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess