EN
  • EN
  • DE

2N3741

Part No 2N3741
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 125mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 100mA, 1V
Power - Max 25 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N3741
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541087-2N3741
Ultra Librarian 3D Model Ultra Librarian 2N3741 CAD Model

Description

Microchip Technology's 2N3741 Power Transistor

The 2N3741 is a versatile and robust power transistor from Microchip Technology, designed for a wide array of applications where high reliability and efficiency are paramount. This high-power bipolar junction transistor (BJT) is known for its excellent current handling capabilities and is a popular choice in the industry for amplification and switching applications.

Constructed with a silicon NPN material, the 2N3741 ensures a high degree of thermal stability and performance consistency. The device operates as a high-power amplifier and switch in various circuits, providing a seamless and reliable solution for designers. Its ability to handle significant voltage and current makes it ideal for linear amplification and high-power switching applications.

Key Features:

  • High Current Handling: The 2N3741 is capable of managing high current loads, making it suitable for demanding applications that require robust power handling capabilities.
  • High Voltage Tolerance: With its ability to withstand high voltages, this transistor can be used effectively in circuits that operate at higher voltages, ensuring reliability and longevity of the device.
  • Low Saturation Voltage: The low saturation voltage of the 2N3741 reduces power loss during operation, enhancing the overall efficiency of the circuit in which it is used.
  • Thermal Stability: The silicon construction ensures that the transistor remains stable over a wide temperature range, making it suitable for applications that may experience varying thermal conditions.
  • TO-3 Package: Enclosed in a TO-3 package, the 2N3741 is designed for easy installation and robustness, with a metal case that aids in heat dissipation.

Applications:

  • Linear amplifiers and audio amplifiers
  • Power regulators and power supply circuits
  • Switching circuits and motor control systems
  • Industrial and commercial electronic equipment

The Microchip Technology 2N3741 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of high power handling, thermal stability, and efficiency makes it an excellent choice for designers looking to create robust and durable electronic products.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess