EN
  • EN
  • DE
  • IT

2N3824

Part No 2N3824
Manufacturer Microchip Technology
Catalog JFETs (Junction Field Effect)
Description JFET / JFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 990155-2N3824
Ultra Librarian 3D Model Ultra Librarian 2N3824 CAD Model

Description

2N3824 from Microchip Technology is a JFET designed for analog circuit applications where designers value the operating behavior of junction field-effect devices in signal paths, bias networks, switching, or front-end amplification stages. Components in this category are often considered for legacy maintenance, prototype evaluation, and designs that rely on established discrete transistor topologies rather than highly integrated solutions. For engineers supporting repair, aftermarket service, or long-life industrial equipment, the 2N3824 may be relevant when matching an existing bill of materials or maintaining circuit continuity. Lifecycle status for this part is currently listed as information not available, so teams should confirm factory support and long-term sourcing directly with Microchip Technology or authorized distributors before committing to new production. RoHS compliance information is also not available in the provided data and should be verified through the latest manufacturer datasheet, compliance certificate, or distributor documentation before procurement for regulated markets.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V 0.225W SOT23 / JFET
Lowest to $0.0759
SANYO Semiconductor (U.S.A) Corporation
JFET N-CH / JFET
Lowest to $0.0361
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1544
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
SS N-CHAN 25V SOT23 / JFET
Lowest to $0.2495
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.4554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess