EN
  • EN
  • DE

2N4240

Part No 2N4240
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 500V 2A TO66
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 500 V
Vce Saturation (Max) @ Ib, Ic 1V @ 75mA, 750mA
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 750mA, 10V
Power - Max 35 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66
Base Product Number 2N4240
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541167-2N4240
Ultra Librarian 3D Model Ultra Librarian 2N4240 CAD Model

Description

Microchip Technology's 2N4240 Bipolar Junction Transistor

The 2N4240 is a high-quality bipolar junction transistor (BJT) from the renowned semiconductor manufacturer, Microchip Technology. This NPN transistor is designed for general-purpose amplifier and switching applications. It features a versatile range of operating parameters that make it suitable for a wide array of electronic circuits.

Key Features:

  • Voltage Ratings: The 2N4240 is capable of withstanding collector-emitter voltages up to 60V, with a collector-base voltage of up to 75V, ensuring stable performance in high-voltage circuits.
  • Current Handling: It can handle continuous collector currents up to 500mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 800mW, this transistor can manage a fair amount of energy without overheating, contributing to the durability of the device.
  • Gain Bandwidth Product: It offers a transition frequency of 200MHz, which provides a good measure of the transistor's frequency response and is indicative of its ability to amplify signals in RF applications.

Applications:

The 2N4240 transistor is ideal for a variety of applications including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and regulation circuits
  • Driver stages in high-fidelity amplifiers and audio equipment
  • Other general-purpose applications in electronic circuits

Quality and Reliability:

Microchip Technology is committed to providing high-quality and reliable components. The 2N4240 transistor is no exception, manufactured with precision to ensure consistent performance and longevity. It is available in a TO-18 metal can package, which provides effective thermal conduction and environmental protection, further enhancing its reliability.

Conclusion:

Whether you're designing an audio amplifier, working on signal processing, or developing switching circuits, the 2N4240 from Microchip Technology offers the performance and reliability you need. Its combination of voltage and current ratings, along with its power dissipation capabilities, makes it a versatile choice for engineers and hobbyists alike.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess