EN
  • EN
  • DE

2N1489

Part No 2N1489
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 6 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 3V @ 300mA, 1.5A
Current - Collector Cutoff (Max) 25µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 1.5A, 4V
Power - Max 75 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 540946-2N1489
Ultra Librarian 3D Model Ultra Librarian 2N1489 CAD Model

Description

The Microchip Technology 2N1489 is a precision-engineered semiconductor device that stands out in the field of electronics for its reliability and performance. This discrete bipolar junction transistor (BJT) is designed to cater to a wide array of applications, making it a versatile component in both commercial and industrial sectors.

Key Features

  • Type: NPN
  • Package / Case: TO-39
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 140V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 1A
  • Power Dissipation (Pd): 800mW
  • DC Current Gain (hFE): 30 at 150mA
  • Operating Junction Temperature Range: -65°C to +200°C

The 2N1489 transistor is specifically crafted to offer high-speed switching capabilities, which is essential for modern electronic circuits. Its robust construction ensures that it can handle significant voltage and current without compromising its operational integrity. The device is housed in a TO-39 metal can package, which provides excellent thermal performance and durability, making it suitable for demanding environments.

Applications

Thanks to its impressive specifications, the 2N1489 from Microchip Technology is ideal for a multitude of applications. It is commonly used in:

  • Amplification circuits
  • Switching applications
  • Power regulation modules
  • Signal processing
  • Audio equipment
  • Industrial control systems

Whether you're designing an audio amplifier or a complex industrial control system, the 2N1489 provides the reliability and performance necessary to ensure your project's success. With its ability to operate over a wide temperature range and handle significant power levels, this transistor is a go-to component for engineers seeking quality and endurance.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation available on their website. The 2N1489 is not just a component; it's a testament to Microchip's commitment to excellence in the field of electronic components.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess