EN
  • EN
  • DE
  • IT

2N4861

Part No 2N4861
Manufacturer Microchip Technology
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V UB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Microchip Technology
Package Bulk
Product Status Active
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Drain to Source Voltage (Vdss) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 8 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 800 mV @ 500 pA
Input Capacitance (Ciss) (Max) @ Vds 18pF @ 10V
Resistance - RDS(On) 60 Ohms
Power - Max 360 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1177720-2N4861
Ultra Librarian 3D Model Ultra Librarian 2N4861 CAD Model

Description

Product Overview: 2N4861 JFET by Microchip Technology

The 2N4861 is a high-quality Junction Field-Effect Transistor (JFET) manufactured by the renowned semiconductor company, Microchip Technology. This particular JFET is well-regarded for its reliability and performance in a variety of applications. The 2N4861 is a unipolar device, which means it employs a single carrier type in its operation—in this case, holes, making it a P-channel JFET.

Key Features

  • Voltage Controlled Resistor: The 2N4861 operates primarily as a voltage-controlled resistor, with a wide dynamic range, making it suitable for analog signal control and buffering.
  • High Input Impedance: With its high input impedance, the 2N4861 ensures minimal loading on preceding stages, which is crucial for maintaining signal integrity in sensitive audio and instrumentation circuits.
  • Low Noise: This JFET is designed to have low noise characteristics, which is beneficial in audio amplifiers and pre-amplifier circuits.
  • Low Leakage Current: The device features a low leakage current that enhances its performance in switch and chopper applications.

Applications

The 2N4861 is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Analog switches
  • Choppers
  • Audio amplifiers
  • Pre-amps
  • Buffer circuits
  • Impedance converters
  • Current sources

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 2N4861 is no exception. Each transistor is rigorously tested to ensure it meets the high standards set by the industry and Microchip Technology itself. Users can trust in the 2N4861 for consistent performance and durability.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. This document includes essential information such as the maximum allowable voltages, power dissipation, gate-source cutoff voltage, and dynamic parameters.

In summary, the 2N4861 JFET from Microchip Technology is an excellent choice for designers looking for a dependable and versatile transistor that can enhance the performance of their electronic designs.

You May Also Be Interested in

Solid State Inc.
JFET N-CH 40V TO18 / JFET 40 V 300 mW Through Hole TO-18
Lowest to $1.3181
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
SS N-CHAN 25V SOT23 / JFET
Lowest to $0.2495
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.4554
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess