Product Overview: Microchip Technology's 2N5664
The 2N5664 is a robust and reliable NPN Power Transistor manufactured by Microchip Technology, a leader in the semiconductor industry. This transistor is designed for high-performance applications that require a combination of high-speed switching, low saturation voltage, and high-current capabilities.
Key Features
- High Current Handling: The 2N5664 is capable of handling high current loads, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- Fast Switching Speed: With its fast switching capabilities, the 2N5664 can operate efficiently in circuits that require quick transitions between on and off states.
- Robust Design: The construction of the 2N5664 is rugged, ensuring it can withstand harsh operating conditions and provide a reliable performance over an extended lifespan.
Applications
The 2N5664 is versatile and can be used in a wide range of applications, including:
- Power supply regulators
- Motor controls
- Audio amplifiers
- Switching circuits
- High-power switching applications
Technical Specifications
The technical specifications of the 2N5664 include:
- Transistor Polarity: NPN
- Collector-Emitter Voltage (VCEO): 140V
- Collector-Base Voltage (VCBO): 160V
- Emitter-Base Voltage (VEBO): 7V
- Collector Current (IC): 50A
- Power Dissipation (PD): 175W
- Operating Junction Temperature Range: -65°C to +200°C
Quality and Reliability
Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The 2N5664 transistor is no exception and is manufactured in state-of-the-art facilities, ensuring that each component delivers consistent performance and durability.
Whether you are designing power supplies, motor controls, or any high-power application, the Microchip Technology 2N5664 NPN Power Transistor is an excellent choice for your design needs, offering a perfect blend of power, efficiency, and reliability.