EN
  • EN
  • DE

2N1479

Part No 2N1479
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS NPN 40V 1.5A TO5  /  Bipolar (BJT) Transistor NPN 40 V 1.5 A 1 W Through Hole TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 20mA, 200mA
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 200mA, 4V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Base Product Number 2N1479
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 1
Win Source Part Number 1018526-2N1479
Ultra Librarian 3D Model Ultra Librarian 2N1479 CAD Model

Description

Microchip Technology's 2N1479: A Robust Silicon PNP Transistor

The 2N1479 is a high-quality bipolar silicon PNP transistor designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This semiconductor device is particularly well-suited for amplifier and switching applications where reliability and performance are critical.

Key Features of 2N1479

  • Voltage Ratings: The 2N1479 is designed to handle collector-base voltage (VCBO) of up to 60V, collector-emitter voltage (VCEO) of up to 60V, and emitter-base voltage (VEBO) of up to 7V. These ratings ensure that the transistor can operate efficiently in various circuit configurations without the risk of breakdown.
  • Current Handling: With a continuous collector current (IC) rating of up to 1A, the 2N1479 is capable of driving moderate loads, making it suitable for a range of electronic applications.
  • Power Dissipation: The device can dissipate up to 800mW of power, allowing it to handle significant energy without overheating, ensuring stable performance and longevity.
  • Thermal Characteristics: The transistor has a thermal resistance junction-to-case of 83.3°C/W, providing effective heat dissipation during operation.
  • Robust Construction: Encapsulated in a TO-39 metal can package, the 2N1479 offers robust physical protection and reliable thermal performance, making it suitable for challenging environments.

Applications

The 2N1479 transistor from Microchip Technology is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching regulators
  • Power management systems
  • General-purpose switching and amplification tasks

Microchip Technology's commitment to quality ensures that the 2N1479 transistor is a reliable component for designers and engineers looking to build robust and durable electronic systems. With its excellent electrical characteristics and versatile applications, the 2N1479 is an essential building block for a wide array of electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess