EN
  • EN
  • DE

2N6283

Part No 2N6283
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 80V 0.001A TO204
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 1 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 3V @ 200mA, 20A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1500 @ 1A, 3V
Power - Max 175 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AA (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541404-2N6283
Ultra Librarian 3D Model Ultra Librarian 2N6283 CAD Model

Description

Product Overview: 2N6283 Power Transistor from Microchip Technology

The 2N6283 is a robust power transistor designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-power bipolar transistor is specifically engineered to handle substantial current and voltage levels, making it an ideal choice for a wide range of power amplification and switching applications.

Key Features

  • High Current Handling: The 2N6283 is capable of managing high current loads, which is essential for applications that require the driving of heavy loads or the handling of high-power signals.
  • Voltage Capacity: This transistor can withstand significant voltage levels without compromising performance, ensuring reliable operation in demanding environments.
  • Robust Design: The 2N6283 is constructed with durability in mind, featuring a rugged design that can endure the rigors of industrial applications.
  • Thermal Performance: With an excellent thermal conduction system, the 2N6283 maintains stability even under high-temperature conditions, contributing to its longevity and reliability.

Applications

The versatility of the 2N6283 allows it to be used in a variety of applications, including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching circuits
  • High-power signal processing

Technical Specifications

The 2N6283 comes with a set of specifications that make it suitable for high-power applications:

  • Collector-Emitter Voltage (VCEO): Capable of withstanding voltages up to a specific threshold, ensuring safe operation within its rated limits.
  • Collector Current (IC): The maximum current the transistor can handle when in operation, highlighting its capacity to drive large loads.
  • Power Dissipation (PD): The amount of power the transistor can dissipate as heat without sustaining damage, indicative of its thermal management capabilities.
  • Operating Temperature Range: The range of ambient temperatures within which the transistor can operate reliably.

Whether you're designing power circuits for industrial machinery or creating sophisticated audio systems, the 2N6283 from Microchip Technology offers the performance and reliability needed to ensure your projects succeed. Its combination of power handling, voltage capacity, and thermal efficiency makes it a top choice for engineers and designers looking for a high-quality power transistor.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess