EN
  • EN
  • DE

2N6543

Part No 2N6543
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 400V 5A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Power - Max 100 W
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541476-2N6543
Ultra Librarian 3D Model Ultra Librarian 2N6543 CAD Model

Description

The 2N6543 from Microchip Technology is a robust high power NPN bipolar junction transistor (BJT) designed for applications requiring high voltage capability and fast switching performance. With its exceptional quality and reliability, it is an ideal choice for a wide range of industrial, commercial, and consumer applications where efficiency and longevity are of paramount importance.

Key Features

  • High Voltage Capability: The 2N6543 is capable of withstanding high voltage conditions, making it suitable for power supply and regulation circuits.
  • High Current Rating: With a substantial current handling capacity, this transistor can manage significant power levels, essential for driving motors or high-power lighting systems.
  • Fast Switching Speed: Quick transition times are critical in applications such as switching regulators, converters, and amplifiers. The 2N6543 excels with its swift response to switching signals.
  • Excellent Gain Characteristics: The device offers high gain-bandwidth performance, which is beneficial for amplification purposes in audio and signal processing applications.
  • Durable Construction: Encased in a robust package, the 2N6543 is designed to withstand harsh conditions and provide reliable performance over its lifespan.

Applications

  • Switching regulators
  • Power converters
  • Motor control circuits
  • High-power audio amplifiers
  • Signal processing

The 2N6543 transistor is a testament to Microchip Technology's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. Whether you're designing sophisticated industrial machinery or crafting the next generation of audio equipment, the 2N6543 offers the performance and reliability you need to ensure your products stand out in the marketplace.

Please note that the above information is subject to change without prior notice. For the most up-to-date specifications and details, consult the manufacturer's datasheet and product documentation.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1974 $69.1974
2+ $56.7773 $113.5546
3+ $55.0030 $165.0090
4+ $53.2288 $212.9152
5+ $51.4545 $257.2725
7+ $46.1316 $322.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess