The 2N6675 from Microchip Technology is a high-power, high-voltage silicon NPN transistor that is designed to cater to a wide range of applications requiring robust performance. This transistor is a preferred choice for professionals in the fields of power switching and amplification due to its reliable operation and durability.
Key Features:
- Voltage Capabilities: The 2N6675 is capable of withstanding high voltages, making it suitable for applications where voltage spikes are common.
- Current Handling: With an ability to handle significant current, this transistor is ideal for power regulation and control in various electronic circuits.
- Power Dissipation: It boasts a high power dissipation rating, which allows it to operate at higher temperatures without the risk of thermal overload.
- Switching Speed: The device offers fast switching speeds, which is crucial for power converters and other applications where quick response times are necessary.
- Robust Construction: The 2N6675 is built to last, with a rugged design that can withstand harsh operating conditions and provide a long service life.
Applications:
The versatile nature of the 2N6675 transistor makes it suitable for a variety of applications, including:
- Linear and switching power supplies
- Motor controls
- Power inverters and converters
- Amplifier circuits
- High-power audio applications
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
350V
Collector-Base Voltage (Vcbo)
700V
Emitter-Base Voltage (Vebo)
9V
Collector Current (Ic)
10A
Power Dissipation (Pd)
150W
With its combination of high-voltage and current capabilities, the Microchip Technology 2N6675 is a reliable component that ensures performance and efficiency for a multitude of power applications.