Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 052679-42100ISL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 42100ISL CAD Model

Description

Microchip Technology Product 42100ISL Overview

The Microchip Technology Product 42100ISL is a state-of-the-art integrated circuit designed for high-efficiency power management applications. It is an ideal solution for developers looking to enhance the performance and reliability of their electronic devices. This product is well-suited for a wide range of applications, including industrial systems, automotive electronics, and consumer devices.

At the heart of the 42100ISL is its robust power management capability, which ensures stable and efficient operation even under varying electrical conditions. The device is engineered to provide precise voltage regulation, which is critical for maintaining the integrity of sensitive electronic components. Its high level of integration reduces the need for additional external components, thus simplifying design and reducing overall system cost.

The 42100ISL features advanced protection mechanisms, including overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage caused by abnormal operating conditions. These features contribute to the longevity and durability of the end product, making it a reliable choice for critical applications.

Microchip Technology has designed the 42100ISL with a focus on ease of use. The device comes in a compact package that is easy to integrate into existing designs, and its pinout is optimized for convenient PCB layout. The product also supports a wide input voltage range, allowing it to be used in various power supply scenarios without the need for additional voltage conversion hardware.

The 42100ISL is not only powerful but also energy-efficient, which is increasingly important in today's energy-conscious market. Its low quiescent current helps to minimize power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.

In summary, the Microchip Technology Product 42100ISL is a versatile and reliable power management solution that offers excellent performance, robust protection features, and energy efficiency. It is a testament to Microchip's commitment to providing high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC DGT POT 50KOHM 256TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $8.0842
ECAD model for MCP42050T-I/ST
Microchip Technology
IC DGTL POT 100KOHM 257TAP 8MSOP / Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Lowest to $3.0669
ECAD model for MCP4561-104E/MS
Microchip Technology
IC DGTL POT 5KOHM 257TAP 10MSOP / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Need more? Email Us
ECAD model for MCP4252T-502E/UN
Microchip Technology
IC DGT POT 10KOHM 129TAP 8DFN / Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Lowest to $2.2819
ECAD model for MCP4542T-103E/MF
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer
Lowest to $4.0560
ECAD model for AD5162BRMZ2.5-RL7
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
ECAD model for AD5220BRMZ50-RL7
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC
Need more? Email Us
ECAD model for X9420WS16-2.7
Analog Devices Inc.
256-/1024-Position, Digital Potentiometers
Lowest to $7.6595
ECAD model for AD5291BRUZ-20
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY | IC DGT POT 100KOHM 256TAP 14QFN
Lowest to $8.8576
ECAD model for TPL0102-100RUCR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention