Products specifications

Win Source Part Number WS1194955-47L16T-E/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian 47L16T-E/SN CAD Model

Description

Microchip Technology's 47L16T-E/SN EEPROM

The 47L16T-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM is designed to provide reliable data storage while enabling the flexibility of data updates without the need for a full chip erase. Its part number reflects a specific package and temperature range, ensuring suitability for a wide range of applications.

Key Features

  • Memory Size: The 47L16T-E/SN comes with a storage capacity that is ideal for applications requiring a moderate amount of data storage or parameter settings that need to be retained across power cycles.
  • Interface: It features a standard serial I²C interface, allowing for easy integration into most microcontroller-based systems with minimal pin overhead.
  • Write Protection: To prevent accidental data corruption, this EEPROM includes hardware write protection features. A dedicated write protect pin ensures that stored data remains safe during critical operations or when exposed to potentially harmful environmental conditions.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for battery-operated or power-sensitive applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various logic levels and system requirements.
  • Industrial Temperature Range: The '-E' in the part number indicates that this EEPROM operates reliably across an extended temperature range, making it suitable for industrial environments.

Applications

The 47L16T-E/SN is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart sensors

Its robust design and reliable data retention capabilities make it an excellent choice for designers looking for a non-volatile memory solution that can withstand the rigors of tough environments while maintaining data integrity.

In conclusion, the Microchip Technology 47L16T-E/SN EEPROM is a compact, highly reliable memory solution that offers the flexibility and durability needed for modern electronic designs. Its ease of integration, coupled with its advanced features, makes it an essential component for any application requiring non-volatile memory storage.

You May Also Be Interested in

Infineon Technologies
IC NVSRAM 64KBIT I2C 8SOIC
Lowest to $1.6069
ECAD model for CY14MB064J2A-SXI
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C1399BN-12VC
Infineon Technologies
IC SRAM 18MBIT PARALLEL 484FBGA
Lowest to $405.0349
ECAD model for CYD18S72V-133BBC
Infineon Technologies
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $103.5372
ECAD model for CY7C25652KV18-400BZXI
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I / SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I
Need more? Email Us
ECAD model for CY62256NLL-70ZXC
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $30.1202
ECAD model for IS25LQ032B-JBLE-TR
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 32SOJ / SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
Need more? Email Us
ECAD model for CY7C1019BN-15VC
Winbond Electronics
NOR Flash spiFlash, 64M-bit, DTR, 4Kb Uniform Sector
Lowest to $1.6886
ECAD model for W25Q64JVSSIQ-TR
Infineon Technologies
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $0.7375
ECAD model for CY7C1168KV18-400BZXC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,800 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention