EN
  • EN
  • DE

93AA76B-I/SN

Part No 93AA76B-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 8Kb (512 x 16) SPI 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93AA76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908731-93AA76B-I/SN
Ultra Librarian 3D Model Ultra Librarian 93AA76B-I/SN CAD Model

Description

Microchip Technology Product Overview: 93AA76B-I/SN

The Microchip Technology 93AA76B-I/SN represents a highly reliable and efficient EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide a robust and adaptable data storage solution for a wide range of electronic applications. This particular model is part of Microchip's extensive serial EEPROM product line, which is known for its stability, low power consumption, and long-term data retention capabilities.

Key Features

  • Memory Size: The 93AA76B-I/SN offers a 8 Kbit (1 Kbyte) memory size, which is partitioned into 1K x 8-bit organization. This memory capacity is ideal for storing configuration parameters, calibration data, or small application logs.
  • Interface Type: It utilizes the standard I2C (Inter-Integrated Circuit) serial interface, which ensures easy integration into most microcontroller-based systems. The I2C interface is known for its simple two-wire bus, which minimizes pin count and simplifies PCB layout.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard voltage applications.
  • Temperature Range: The 93AA76B-I/SN is designed to perform reliably across a broad temperature range, from -40°C to +85°C, suitable for industrial and automotive environments.
  • Package: It is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to handle in manufacturing and prototyping environments.
  • Write Cycle Time: The device features a maximum write cycle time of 5 ms, enabling quick updates to stored data.
  • Endurance: It boasts a high endurance of 1 million write cycles per byte, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a durable and reliable storage solution.

Applications

The 93AA76B-I/SN is suitable for a variety of applications where reliable and non-volatile memory storage is essential. It is commonly used in:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

With its robust design and flexible features, the 93AA76B-I/SN from Microchip Technology is an excellent choice for designers and engineers looking for a dependable EEPROM solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8270 $58.2700
25+ $4.7805 $119.5125
38+ $4.6316 $176.0008
52+ $4.4826 $233.0952
67+ $4.3324 $290.2708
90+ $3.8843 $349.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess