EN
  • EN
  • DE

93LC86/P

Part No 93LC86/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16K SPI 3MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 6.0V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 93LC86
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 751634-93LC86/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC86/P CAD Model

Description

Microchip Technology 93LC86/P EEPROM

The 93LC86/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This memory device is an ideal choice for applications that require data storage that can be electronically erased and reprogrammed, both in-circuit and in-system.

Key Features of 93LC86/P:

  • Memory Size: The 93LC86/P offers a storage capacity of 16K (2048 x 8 or 1024 x 16-bit). The user can select between the 8-bit or 16-bit configuration, making it versatile for different application requirements.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers.
  • Communication Protocol: The device uses the standard Microwire serial interface for communication, which is well-known for its simplicity and ease of use in system integration.
  • Endurance: The EEPROM is designed to withstand a minimum of 1,000,000 data erasure and programming cycles, providing robust data retention and reliability over the product's lifespan.
  • Data Retention: It offers a long data retention period of over 200 years, ensuring that data remains intact over extended periods without the need for power.
  • Temperature Range: The 93LC86/P is operational over an industrial temperature range of -40°C to +85°C, which allows it to perform reliably in a wide range of environmental conditions.
  • Packaging: This EEPROM comes in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications:

The 93LC86/P EEPROM can be used in a variety of applications, including but not limited to:

  • Industrial controls
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable electronic devices

With its robust design and reliable data retention capabilities, the Microchip Technology 93LC86/P EEPROM is an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess