Products specifications

Category OEM Souring
Win Source Part Number 1463753-93LC86CT-E/ST
Manufacturer Microchip Technology
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8, 1K x 16
Memory Interface Microwire
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Package Tape & Reel (TR)
Ultra Librarian 3D Model Ultra Librarian 93LC86CT-E/ST CAD Model

Description

The 93LC86CT-E/ST from Microchip is an advanced EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a flexible non-volatile storage solution for applications requiring data storage and retrieval without power. It features a configurable organization of 1024x16 bits or 2048x8 bits, providing designers with options to best fit their application needs. Operating at a low voltage of 2.5V and with an extended temperature range, this EEPROM is suitable for a wide array of applications, including automotive, industrial, and medical devices. The TSSOP8 packaging allows for compact integration into circuit designs. Its reliability and flexibility make it a go-to choice for applications requiring data storage that can withstand harsh operating conditions.

You May Also Be Interested in

Analog Devices Inc.
ADC Driver
Lowest to $24.1222
ECAD model for ADA4932-1YCPZ
Abracon LLC
CRYSTAL 4.000 MHZ 20 PPM
Need more? Email Us
ECAD model for FC4SDCBMF4.0-T1
Analog Devices Inc.
IC
Lowest to $6.2243
ECAD model for AD8034ARTZ-R2
Allegro MicroSystems, LLC
MAGNETIC Switch LATCH 3SIP
Need more? Email Us
ECAD model for A1205LUT
Abracon LLC
standard clock oscillato 24.576 MHZ 15PF 3.3V -20+ 70C
Lowest to $3.5550
ECAD model for ASFL1-24.576MHZ-EC-T
Amd
PCI 28-pin
Need more? Email Us
ECAD model for ID8255
Broadcom Limited
LED Lamp
Need more? Email Us
ECAD model for HLMP-3300
Amd
AMD
Need more? Email Us
ECAD model for AM29LV040-70JC
Amd
PROM
Need more? Email Us
ECAD model for XC17S30XLV08I

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention