EN
  • EN
  • DE

A2F500M3G-FGG484

Part No A2F500M3G-FGG484
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Manufacturer Microchip Technology
Series SmartFusion®
Package Tray
Core Processor ARM® Cortex®-M3
Speed 80MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O MCU - 41, FPGA - 128
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A2F500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number A2F500M3GFGG484, 1100-1010
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858880-A2F500M3G-FGG484
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-FGG484 CAD Model

Description

Microchip Technology's A2F500M3G-FGG484 FPGA

The A2F500M3G-FGG484 is a cutting-edge field-programmable gate array (FPGA) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular FPGA is part of the SmartFusion®2 family, which is renowned for its power efficiency, security features, and robust performance. The A2F500M3G-FGG484 is designed to cater to the needs of critical applications in the industrial, medical, automotive, and defense sectors where reliability and security are of utmost importance.

At the core of the A2F500M3G-FGG484 is a 500K-gate FPGA fabric that provides a flexible and customizable platform for various digital logic designs. This FPGA is equipped with a rich set of features such as an integrated ARM® Cortex™-M3 processor, which runs at speeds up to 166 MHz, offering a powerful 32-bit computing environment for embedded applications. The device also includes 512KB of embedded non-volatile memory (eNVM) and 64KB of embedded SRAM, which are essential for storing code and data in a secure and efficient manner.

The A2F500M3G-FGG484 comes in a 484-pin Fine Pitch Grid Array (FGG484) package, which provides a compact footprint while offering a high level of I/O flexibility. This package is suitable for space-constrained applications while still providing ample connectivity for complex designs.

One of the standout features of the A2F500M3G-FGG484 is its focus on security. It comes with a comprehensive set of security features, including a secure boot process, an AES-256 bit encryption/decryption engine, and a random number generator, which are crucial for protecting intellectual property and ensuring secure data communications.

Moreover, the FPGA supports a wide range of I/O standards and has a high-performance memory controller that supports DDR2, DDR3, LPDDR, and more, allowing for versatile memory solutions. The device also includes high-speed serial interfaces, making it an ideal choice for applications requiring high data throughput.

In summary, the A2F500M3G-FGG484 from Microchip Technology is a highly capable FPGA that brings together a robust processing core, advanced security features, and a rich set of peripherals and I/O options, making it a top choice for designers looking to create secure and reliable systems in demanding environments.

You May Also Be Interested in

Microchip Technology
IC SOC RISC-V 484FCBGA
Lowest to $407.4627
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
FPGA MPSOC QUAD A53 784BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
IC ZUP MPSOC A53 FPGA Q 625BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.3145 $95.3145
2+ $78.2068 $156.4136
3+ $75.7628 $227.2884
4+ $73.3189 $293.2756
5+ $70.8749 $354.3745
6+ $63.5430 $381.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess