EN
  • EN
  • DE

A3P600-FG484I

Part No A3P600-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 235 I/O 484FBGA / ProASIC3 Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Product Status Active
Programmable Not Verified
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3P600
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 846776-A3P600-FG484I
Ultra Librarian 3D Model Ultra Librarian A3P600-FG484I CAD Model

Description

Product Overview: A3P600-FG484I by Microchip Technology

The A3P600-FG484I is a high-performance, feature-rich FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. Designed to cater to a wide array of applications, this FPGA is an ideal choice for designers looking for a versatile and reliable solution for their complex digital circuit needs.

This FPGA is equipped with 600,000 system gates, providing ample space for designers to implement their desired logic configurations. Its 484-pin FineLine BGA (Ball Grid Array) package ensures a compact footprint while offering a high level of functionality and robustness. The device operates at an industrial temperature range, making it suitable for environments that are subject to extreme conditions.

Key Features:

  • High Capacity: With 600K system gates, the A3P600-FG484I allows for the implementation of highly complex digital designs.
  • Low Power Consumption: The device is designed for low power applications, ensuring energy efficiency without compromising performance.
  • Security: Microchip Technology's focus on security is evident in the A3P600-FG484I, which includes features to protect against unauthorized access and tampering.
  • Flash Memory: The non-volatile flash memory technology enables the device to retain its configuration even after power cycles, providing greater design stability and ease of use.
  • Reprogrammability: The FPGA can be reprogrammed in the field, allowing for updates and modifications to be made to the digital logic without the need for hardware changes.

Applications:

The versatility of the A3P600-FG484I makes it suitable for a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, defense and aerospace systems, and consumer electronics. Its ability to perform in challenging environments and its reconfigurability make it a go-to solution for designers seeking a balance between performance and durability.

As a product of Microchip Technology, a leader in the field of microcontrollers and analog semiconductors, the A3P600-FG484I benefits from the company's commitment to quality and customer support. Designers choosing this FPGA can be confident in its performance and reliability for their critical applications.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess