EN
  • EN
  • DE

P87LPC778FDH

Part No P87LPC778FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 061091-P87LPC778FDH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC778FDH CAD Model

Description

The NXP P87LPC778FDH is a highly integrated microcontroller that is part of the robust LPC family known for their exceptional performance, versatility, and ease of use. This particular model is designed for embedded applications that require a balance between power efficiency and processing capability.

Key Features:

  • Core: The P87LPC778FDH is built around a high-performance 80C51 microcontroller core, which operates at up to 20 MHz. This core is optimized for low-power consumption and high-speed processing, making it suitable for a wide range of applications.
  • Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, the device includes 256 bytes of RAM for efficient data handling and manipulation.
  • I/O Capabilities: With 34 general-purpose I/O pins, the P87LPC778FDH offers flexible interface options. These pins are highly configurable and support a variety of functions, making it easy to connect with peripherals and other devices.
  • Timers and Counters: The device is equipped with two 16-bit timers/counters, enabling precise time measurements, event counting, and pulse generation.
  • Communication Interfaces: It also features a serial communication interface for UART/SPI/I2C protocols, allowing for easy integration into communication networks and facilitating data exchange with other microcontrollers and peripherals.
  • Analog to Digital Converter (ADC): An integrated 8-channel, 10-bit ADC provides the capability to convert analog signals to digital, expanding the range of sensor types the microcontroller can interface with.
  • Power Management: The P87LPC778FDH supports multiple power-saving modes, which are crucial for battery-powered and energy-sensitive applications. This ensures that the microcontroller can maintain functionality while minimizing power consumption.
  • Package: The device is available in a 40-pin DIP (Dual In-line Package), which is suitable for prototyping as well as for production runs.

Applications:

The versatility of the P87LPC778FDH makes it an excellent choice for a variety of applications, including industrial control systems, home automation, automotive electronics, and battery-operated devices. Its robust feature set enables designers to create complex and reliable systems with a single, compact component.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess