EN
  • EN
  • DE

A3PE3000-FGG484I

Part No A3PE3000-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA / ProASIC3E Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3E
Package Tray
Product Status Active
Programmable Not Verified
Total RAM Bits 516096
Number of I/O 341
Number of Gates 3000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3PE3000
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 846674-A3PE3000-FGG484I
Ultra Librarian 3D Model Ultra Librarian A3PE3000-FGG484I CAD Model

Description

The A3PE3000-FGG484I is a highly capable FPGA (Field Programmable Gate Array) from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This advanced integrated circuit is part of the ProASIC3 series, which is known for providing secure, low-power, and high-functionality solutions in a cost-effective package.

Key Features

  • High Capacity: The device boasts a logic capacity of 3 million system gates, providing ample space for complex designs and functions.
  • High-Speed I/O: With support for various I/O standards, this FPGA is equipped with 484 pins, ensuring versatile connectivity and high-speed data transfer capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the A3PE3000-FGG484I is ideal for applications where power consumption is a critical factor.
  • Security: This product features advanced security options, including in-built flash memory, which allows for secure configuration storage, preventing unauthorized access and code copying.
  • Temperature Range: The industrial temperature grade (-40°C to +85°C) ensures reliable operation even in extreme environments, making it suitable for industrial applications.

Applications

The versatility of the A3PE3000-FGG484I makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Communication infrastructure
  • Medical devices
  • Defense and aerospace applications

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The A3PE3000-FGG484I is manufactured under stringent conditions to ensure it meets the requirements of various industries. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its robust feature set, the A3PE3000-FGG484I from Microchip Technology is an excellent choice for designers looking to leverage the advantages of FPGA technology in their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $611.1941 $611.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess