The A54SX32-PQG208 is a high-performance, low-power FPGA (Field-Programmable Gate Array) developed by Microchip Technology, designed to meet the needs of complex digital systems. This state-of-the-art integrated circuit empowers designers to achieve rapid prototyping and efficient product iterations in a wide array of applications ranging from telecommunications to industrial control systems.
Key Features
- System Performance: With its advanced system logic cells, the A54SX32-PQG208 provides robust performance that is ideal for high-speed data processing and real-time applications.
- Programmability: Users can program and reprogram the FPGA to suit various applications and requirements, offering unparalleled flexibility in hardware design.
- Package Type: Housed in a PQG208 package, it offers a compact footprint while still providing ample I/O options for complex designs.
- Power Efficiency: The device is engineered for low power consumption, making it suitable for power-sensitive applications.
- Reliability: Microchip Technology's commitment to quality ensures that the A54SX32-PQG208 is a reliable component for mission-critical systems.
Applications
The versatility of the A54SX32-PQG208 makes it an excellent choice for a variety of applications, including:
- Automotive systems
- Consumer electronics
- Data centers
- Industrial automation
- Medical devices
- Networking equipment
- Security systems
Technical Specifications
Parameter
Value
Logic Elements
32,000
Package
PQG208
Operating Voltage
1.5V - 5.5V
I/O Pins
208
Operating Temperature
-40°C to 85°C
For designers and engineers seeking a flexible, high-performance solution for their digital system needs, the A54SX32-PQG208 by Microchip Technology stands out as an excellent choice, providing the reliability and adaptability required for modern electronics.