EN
  • EN
  • DE
  • IT

AAP661AS-M5A-GLF-TR

Part No AAP661AS-M5A-GLF-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS A MONO 5USMD / Amplifier IC 1-Channel (Mono) Class A 5-uSMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Microchip Technology
Packaging Reel - TR
Type Class A
Output Type 1-Channel (Mono)
Voltage - Supply 1.6V ~ 5.5V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 5-uSMD
Case / Package 5-XFBGA
Base Product Number AAP661
RoHS Status RoHS Compliant
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,500
Win Source Part Number 1321730-AAP661AS-M5A-GLF-TR
Ultra Librarian 3D Model Ultra Librarian AAP661AS-M5A-GLF-TR CAD Model

Description

The AAP661AS-M5A-GLF-TR is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for high performance and reliability, this product is an excellent choice for a wide range of applications in various industries including automotive, industrial, consumer electronics, and communication systems.

This particular model is a part of Microchip's extensive portfolio of analog devices, which are known for their precision and durability. The AAP661AS-M5A-GLF-TR operates with an advanced technology that ensures stable performance under varying environmental and operational conditions.

Key Features:

  • High Accuracy: Ensures precise operation and measurement, which is critical for applications that demand exactitude.
  • Low Power Consumption: Ideal for battery-powered devices, contributing to longer operational life and reduced energy costs.
  • Robust Design: Built to withstand harsh conditions, making it suitable for use in environments that experience extreme temperatures, vibrations, and shocks.
  • Compact Footprint: The miniature size of the AAP661AS-M5A-GLF-TR allows for integration into space-constrained applications without sacrificing performance.
  • Easy Integration: Designed to be user-friendly, enabling seamless incorporation into existing systems with minimal development time.

Applications:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions
  • Communication equipment

The AAP661AS-M5A-GLF-TR is available in a tape and reel packaging format (denoted by the "-TR" suffix), which facilitates automated assembly processes for high-volume production environments. Microchip Technology's commitment to quality ensures that each unit meets rigorous standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer service and sales representatives.

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO BTL 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $1.3196
NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.0374
Texas Instruments
4.5-V TO 26.4-V, 7.5-A STEREO, 1 / Piezo Speaker Driver 32-VQFN (5x5)
Lowest to $5.2782
Texas Instruments
IC AMP AUDIO STER AB 20WQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STEREO 2.8W 20QFN / Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Lowest to $14.3383
Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $4.6940
Texas Instruments
IC AMP AUDIO PWR 2.5W MONO 9BGA
Lowest to $1.8257
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $16.3213

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8676 $60.7320
165+ $0.7119 $117.4635
255+ $0.6897 $175.8735
350+ $0.6674 $233.5900
450+ $0.6452 $290.3400
600+ $0.5784 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,040 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess