EN
  • EN
  • DE

MAX9776ETJ+T

Part No MAX9776ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 45 dB
Dual Supply Voltage 5 V
Features I2C
Logic Function Receiver
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Power 1.5 W
Max Power Dissipation 1.36 W
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 9.5 mA
Number of Pins 32
Output Power 1.5 W
Power Supply Rejection Ratio (PSRR) 80 dB
Radiation Hardening No
RoHS Compliant
Supply Type Triple
Voltage Gain 12 dB
Win Source Part Number 981055-MAX9776ETJ+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9776ETJ+T CAD Model

Description

Maxim Integrated MAX9776ETJ+T Compact Class D Amplifier

The MAX9776ETJ+T from Maxim Integrated is a high-efficiency, compact, Class D audio amplifier that offers a perfect solution for space-constrained applications. This component is designed to deliver high-quality sound with minimal power consumption, making it an ideal choice for portable and battery-powered devices such as smartphones, tablets, laptops, and other multimedia gadgets.

Key Features:

  • High Efficiency: With its Class D operation, the MAX9776ETJ+T ensures excellent power efficiency, which translates to longer battery life for portable devices.
  • Output Power: The amplifier is capable of delivering up to 2.4W of continuous output power into a 4Ω load, providing robust audio performance for its size.
  • Low EMI: It features spread-spectrum modulation and active emissions limiting, which significantly reduce electromagnetic interference (EMI), making it easier to meet regulatory requirements.
  • Compact Form Factor: Housed in a 32-pin TQFN package, the MAX9776ETJ+T occupies minimal board space, which is essential for the design of ultra-thin and compact electronic devices.
  • Integrated Click-and-Pop Suppression: The device includes built-in click-and-pop suppression to minimize noise during power cycling, thereby improving the user experience.
  • Flexible Power Supply: This amplifier can operate from a single 2.7V to 5.5V power supply, providing design versatility across different product platforms.
  • Thermal Protection: It includes thermal-overload protection that shuts down the amplifier to prevent damage from overheating.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Tablet Devices
  • Portable Gaming Systems

The MAX9776ETJ+T is designed with a focus on performance and user experience. Its high efficiency and low EMI characteristics make it a preferred choice for designers who require a reliable and high-performing audio amplification solution without compromising on space or power consumption. The integration of advanced features such as click-and-pop suppression and thermal protection further enhance its utility in a wide range of consumer electronics.

Whether you're developing the next generation of portable devices or looking to upgrade the audio performance of existing products, the MAX9776ETJ+T from Maxim Integrated offers a compelling blend of power, efficiency, and compactness to meet your design needs.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,891 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess